PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.38
Length 13.38
Extension: 7.37
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Prairie Rock
Weight: 3.15
Product Name: One Light Outdoor Fixture
UPC: 783927226479
Category: Fluorescent Outdoor Wall Brkt
Glass: Umber-Etched Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 449391 |
| Product Name | 10903PR Exterior -Wall Mount |
| Application | Residential; Outdoor |