Capital Lighting, Inc. 10904PR Exterior -Wall Mount 449390

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.90 Length 15.90 Extension: 9.1 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Prairie Rock Weight: 4.65 Product Name: One Light Outdoor Fixture UPC: 783927226486 Category: Fluorescent Outdoor Wall Brkt Glass: Umber-Etched Seedy Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.90 Length 15.90 Extension: 9.1 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Prairie Rock Weight: 4.65 Product Name: One Light Outdoor Fixture UPC: 783927226486 Category: Fluorescent Outdoor Wall Brkt Glass: Umber-Etched Seedy Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10904PR Exterior -Wall Mount - 449390 - Capital Lighting, Inc.
Columbus, OH, USA
10904PR Exterior -Wall Mount
449390
10904PR Exterior -Wall Mount 449390
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.90 Length 15.90 Extension: 9.1 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Prairie Rock Weight: 4.65 Product Name: One Light Outdoor Fixture UPC: 783927226486 Category: Fluorescent Outdoor Wall Brkt Glass: Umber-Etched Seedy Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 15.90
Length 15.90
Extension: 9.1
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Prairie Rock
Weight: 4.65
Product Name: One Light Outdoor Fixture
UPC: 783927226486
Category: Fluorescent Outdoor Wall Brkt
Glass: Umber-Etched Seedy
Shipped Via: UPS
Safety Rating: CSA
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449390
Product Name 10904PR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details