Capital Lighting, Inc. 10320NI Mid. Chandeliers-Glass Up 449373

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.12 Bulb Type: Fluorescent Qty: 5 Wattage: 13 Finish: Brushed Nickel Weight: 10 Product Name: Five Light Chandelier UPC: 783927225014 Category: Fluorescent Chandelier Glass: Etched Seedy Shipped Via: UPS Safety Rating: CSA Chain: 72`` Wire: 49``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.12 Bulb Type: Fluorescent Qty: 5 Wattage: 13 Finish: Brushed Nickel Weight: 10 Product Name: Five Light Chandelier UPC: 783927225014 Category: Fluorescent Chandelier Glass: Etched Seedy Shipped Via: UPS Safety Rating: CSA Chain: 72`` Wire: 49``

Suppliers

Company
Product
Description
Supplier Links
10320NI Mid. Chandeliers-Glass Up - 449373 - Capital Lighting, Inc.
Columbus, OH, USA
10320NI Mid. Chandeliers-Glass Up
449373
10320NI Mid. Chandeliers-Glass Up 449373
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.12 Bulb Type: Fluorescent Qty: 5 Wattage: 13 Finish: Brushed Nickel Weight: 10 Product Name: Five Light Chandelier UPC: 783927225014 Category: Fluorescent Chandelier Glass: Etched Seedy Shipped Via: UPS Safety Rating: CSA Chain: 72`` Wire: 49``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 23.12
Bulb
Type: Fluorescent
Qty: 5
Wattage: 13
Finish: Brushed Nickel
Weight: 10
Product Name: Five Light Chandelier
UPC: 783927225014
Category: Fluorescent Chandelier
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: CSA
Chain: 72``
Wire: 49``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449373
Product Name 10320NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details