Capital Lighting, Inc. 10827NI Flush Mounts-Bowl Style 449371

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.94 Height: 3.12 Bulb Type: Fluorescent Qty: 2 Wattage: 26 Finish: Brushed Nickel Weight: 4.85 Product Name: Two Light Ceiling Fixture UPC: 783927241014 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.94 Height: 3.12 Bulb Type: Fluorescent Qty: 2 Wattage: 26 Finish: Brushed Nickel Weight: 4.85 Product Name: Two Light Ceiling Fixture UPC: 783927241014 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10827NI Flush Mounts-Bowl Style - 449371 - Capital Lighting, Inc.
Columbus, OH, USA
10827NI Flush Mounts-Bowl Style
449371
10827NI Flush Mounts-Bowl Style 449371
PRODUCT DETAILS / SPECS Width/Dia: 15.94 Height: 3.12 Bulb Type: Fluorescent Qty: 2 Wattage: 26 Finish: Brushed Nickel Weight: 4.85 Product Name: Two Light Ceiling Fixture UPC: 783927241014 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 15.94
Height: 3.12
Bulb
Type: Fluorescent
Qty: 2
Wattage: 26
Finish: Brushed Nickel
Weight: 4.85
Product Name: Two Light Ceiling Fixture
UPC: 783927241014
Category: Fluorescent Ceiling
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449371
Product Name 10827NI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details