Capital Lighting, Inc. 10808WH Flush Mounts-Bowl Style 449369

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: White Weight: 1.5 Product Name: One Light Flush Mount UPC: 783927226776 Category: Ceiling Lights Glass: White Shipped Via: Ups Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: White Weight: 1.5 Product Name: One Light Flush Mount UPC: 783927226776 Category: Ceiling Lights Glass: White Shipped Via: Ups Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10808WH Flush Mounts-Bowl Style - 449369 - Capital Lighting, Inc.
Columbus, OH, USA
10808WH Flush Mounts-Bowl Style
449369
10808WH Flush Mounts-Bowl Style 449369
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: White Weight: 1.5 Product Name: One Light Flush Mount UPC: 783927226776 Category: Ceiling Lights Glass: White Shipped Via: Ups Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.50
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: White
Weight: 1.5
Product Name: One Light Flush Mount
UPC: 783927226776
Category: Ceiling Lights
Glass: White
Shipped Via: Ups
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449369
Product Name 10808WH Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details