Capital Lighting, Inc. 10836OZ Flush Mounts-Bowl Style 449347

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 5.75 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Olde Bronze Weight: 3.4 Product Name: Two Light Ceiling Fixture UPC: 783927243681 Category: Fluorescent Ceiling Glass: Light Umber-etched Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 5.75 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Olde Bronze Weight: 3.4 Product Name: Two Light Ceiling Fixture UPC: 783927243681 Category: Fluorescent Ceiling Glass: Light Umber-etched Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10836OZ Flush Mounts-Bowl Style - 449347 - Capital Lighting, Inc.
Columbus, OH, USA
10836OZ Flush Mounts-Bowl Style
449347
10836OZ Flush Mounts-Bowl Style 449347
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 5.75 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Olde Bronze Weight: 3.4 Product Name: Two Light Ceiling Fixture UPC: 783927243681 Category: Fluorescent Ceiling Glass: Light Umber-etched Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 13.38
Height: 5.75
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: Olde Bronze
Weight: 3.4
Product Name: Two Light Ceiling Fixture
UPC: 783927243681
Category: Fluorescent Ceiling
Glass: Light Umber-etched
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449347
Product Name 10836OZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details