Capital Lighting, Inc. 10836WH Flush Mounts-Bowl Style 449344

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 5.75 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: White Weight: 3.4 Product Name: Two Light Ceiling Fixture UPC: 783927243414 Category: Fluorescent Ceiling Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 5.75 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: White Weight: 3.4 Product Name: Two Light Ceiling Fixture UPC: 783927243414 Category: Fluorescent Ceiling Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10836WH Flush Mounts-Bowl Style - 449344 - Capital Lighting, Inc.
Columbus, OH, USA
10836WH Flush Mounts-Bowl Style
449344
10836WH Flush Mounts-Bowl Style 449344
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 5.75 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: White Weight: 3.4 Product Name: Two Light Ceiling Fixture UPC: 783927243414 Category: Fluorescent Ceiling Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 13.38
Height: 5.75
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: White
Weight: 3.4
Product Name: Two Light Ceiling Fixture
UPC: 783927243414
Category: Fluorescent Ceiling
Glass: Alabaster Swirl
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449344
Product Name 10836WH Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details