Capital Lighting, Inc. 15438OB Landscape Ltg.-Path & Spread 449304

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 25.25 Length 25.25 Bulb Type: S8 Qty: 1 Wattage: 18.5 Finish: Olde Brick Product Name: One Light Landscape Fixture UPC: 783927143790 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 25.25 Length 25.25 Bulb Type: S8 Qty: 1 Wattage: 18.5 Finish: Olde Brick Product Name: One Light Landscape Fixture UPC: 783927143790 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15438OB Landscape Ltg.-Path & Spread - 449304 - Capital Lighting, Inc.
Columbus, OH, USA
15438OB Landscape Ltg.-Path & Spread
449304
15438OB Landscape Ltg.-Path & Spread 449304
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 25.25 Length 25.25 Bulb Type: S8 Qty: 1 Wattage: 18.5 Finish: Olde Brick Product Name: One Light Landscape Fixture UPC: 783927143790 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 25.25
Length 25.25
Bulb
Type: S8
Qty: 1
Wattage: 18.5
Finish: Olde Brick
Product Name: One Light Landscape Fixture
UPC: 783927143790
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449304
Product Name 15438OB Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details