Capital Lighting, Inc. P3335-15 Bathroom Fixtures-Five+Lights 449189

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Bath UPC: 785247333554 Category: Bath & Vanity Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Bath UPC: 785247333554 Category: Bath & Vanity Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3335-15 Bathroom Fixtures-Five+Lights - 449189 - Capital Lighting, Inc.
Columbus, OH, USA
P3335-15 Bathroom Fixtures-Five+Lights
449189
P3335-15 Bathroom Fixtures-Five+Lights 449189
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Bath UPC: 785247333554 Category: Bath & Vanity Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 4.25
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Chrome
Product Name: Five Light Bath
UPC: 785247333554
Category: Bath & Vanity
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449189
Product Name P3335-15 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details