Capital Lighting, Inc. P3335-30 Bathroom Fixtures-Five+Lights 449187

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: White Product Name: Five Light Bath UPC: 785247333530 Category: Bath & Vanity Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: White Product Name: Five Light Bath UPC: 785247333530 Category: Bath & Vanity Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3335-30 Bathroom Fixtures-Five+Lights - 449187 - Capital Lighting, Inc.
Columbus, OH, USA
P3335-30 Bathroom Fixtures-Five+Lights
449187
P3335-30 Bathroom Fixtures-Five+Lights 449187
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: White Product Name: Five Light Bath UPC: 785247333530 Category: Bath & Vanity Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 4.25
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: White
Product Name: Five Light Bath
UPC: 785247333530
Category: Bath & Vanity
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449187
Product Name P3335-30 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details