Capital Lighting, Inc. P3605-30 Flush Mounts-Bowl Style 449183

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Close To Ceiling UPC: 785247360505 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Close To Ceiling UPC: 785247360505 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3605-30 Flush Mounts-Bowl Style - 449183 - Capital Lighting, Inc.
Columbus, OH, USA
P3605-30 Flush Mounts-Bowl Style
449183
P3605-30 Flush Mounts-Bowl Style 449183
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Close To Ceiling UPC: 785247360505 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Close To Ceiling
UPC: 785247360505
Category: Close To Ceiling
Glass: White
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449183
Product Name P3605-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details