Capital Lighting, Inc. P3623-30 Flush Mounts-Bowl Style 449180

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: CFL Qty: 1 Wattage: 7 Finish: White Product Name: One Light Close To Ceiling UPC: 785247362318 Category: Outdoor Glass: White Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: CFL Qty: 1 Wattage: 7 Finish: White Product Name: One Light Close To Ceiling UPC: 785247362318 Category: Outdoor Glass: White Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3623-30 Flush Mounts-Bowl Style - 449180 - Capital Lighting, Inc.
Columbus, OH, USA
P3623-30 Flush Mounts-Bowl Style
449180
P3623-30 Flush Mounts-Bowl Style 449180
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: CFL Qty: 1 Wattage: 7 Finish: White Product Name: One Light Close To Ceiling UPC: 785247362318 Category: Outdoor Glass: White Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.25
Bulb
Type: CFL
Qty: 1
Wattage: 7
Finish: White
Product Name: One Light Close To Ceiling
UPC: 785247362318
Category: Outdoor
Glass: White
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449180
Product Name P3623-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details