Capital Lighting, Inc. 70283 Lamps-Table Lamps 449177

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 5.75 Product Name: One Light Table Lamp UPC: 038463004389 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 5.75 Product Name: One Light Table Lamp UPC: 038463004389 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70283 Lamps-Table Lamps - 449177 - Capital Lighting, Inc.
Columbus, OH, USA
70283 Lamps-Table Lamps
449177
70283 Lamps-Table Lamps 449177
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 5.75 Product Name: One Light Table Lamp UPC: 038463004389 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Weight: 5.75
Product Name: One Light Table Lamp
UPC: 038463004389
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449177
Product Name 70283 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details