Capital Lighting, Inc. 74211 Lamps-Floor Lamps 449168

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 60.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Weight: 17.25 Product Name: One Light Floor Lamp UPC: 038463016375 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 60.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Weight: 17.25 Product Name: One Light Floor Lamp UPC: 038463016375 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74211 Lamps-Floor Lamps - 449168 - Capital Lighting, Inc.
Columbus, OH, USA
74211 Lamps-Floor Lamps
449168
74211 Lamps-Floor Lamps 449168
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 60.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Weight: 17.25 Product Name: One Light Floor Lamp UPC: 038463016375 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 60.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Natural
Weight: 17.25
Product Name: One Light Floor Lamp
UPC: 038463016375
Category: Lamps Floor
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449168
Product Name 74211 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details