Capital Lighting, Inc. 74208 Lamps-Floor Lamps 449162

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 58.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Patina Brass Weight: 19.05 Product Name: One Light Floor Lamp UPC: 038463015910 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 58.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Patina Brass Weight: 19.05 Product Name: One Light Floor Lamp UPC: 038463015910 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74208 Lamps-Floor Lamps - 449162 - Capital Lighting, Inc.
Columbus, OH, USA
74208 Lamps-Floor Lamps
449162
74208 Lamps-Floor Lamps 449162
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 58.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Patina Brass Weight: 19.05 Product Name: One Light Floor Lamp UPC: 038463015910 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 58.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Patina Brass
Weight: 19.05
Product Name: One Light Floor Lamp
UPC: 038463015910
Category: Lamps Floor
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449162
Product Name 74208 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details