Capital Lighting, Inc. 74206 Lamps-Floor Lamps 449161

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 61.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Wood Weight: 10 Product Name: One Light Floor Lamp UPC: 038463015613 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 61.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Wood Weight: 10 Product Name: One Light Floor Lamp UPC: 038463015613 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74206 Lamps-Floor Lamps - 449161 - Capital Lighting, Inc.
Columbus, OH, USA
74206 Lamps-Floor Lamps
449161
74206 Lamps-Floor Lamps 449161
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 61.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Wood Weight: 10 Product Name: One Light Floor Lamp UPC: 038463015613 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 61.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Wood
Weight: 10
Product Name: One Light Floor Lamp
UPC: 038463015613
Category: Lamps Floor
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449161
Product Name 74206 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details