Capital Lighting, Inc. 74214 Lamps-Floor Lamps 449137

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Patina Brass Weight: 14.4 Product Name: One Light Floor Lamp UPC: 038463016450 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Patina Brass Weight: 14.4 Product Name: One Light Floor Lamp UPC: 038463016450 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74214 Lamps-Floor Lamps - 449137 - Capital Lighting, Inc.
Columbus, OH, USA
74214 Lamps-Floor Lamps
449137
74214 Lamps-Floor Lamps 449137
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Patina Brass Weight: 14.4 Product Name: One Light Floor Lamp UPC: 038463016450 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 60.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Patina Brass
Weight: 14.4
Product Name: One Light Floor Lamp
UPC: 038463016450
Category: Lamps Floor
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449137
Product Name 74214 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details