PRODUCT DETAILS / SPECS
Width/Dia: 5.87
Height: 6.50
Extension: 5.75
Bulb
Type: G9
Qty: 1
Wattage: 50
Finish: Satin Nickel
Weight: 4.07
Product Name: One Light Bath
UPC: 742546040033
Category: Bath
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 449135 |
| Product Name | F440036 Sconces-Single Glass |
| Application | Residential |