Capital Lighting, Inc. P3298-15 Bathroom Fixtures-Four Lights 449125

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath UPC: 785247329854 Category: Bath & Vanity Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath UPC: 785247329854 Category: Bath & Vanity Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3298-15 Bathroom Fixtures-Four Lights - 449125 - Capital Lighting, Inc.
Columbus, OH, USA
P3298-15 Bathroom Fixtures-Four Lights
449125
P3298-15 Bathroom Fixtures-Four Lights 449125
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath UPC: 785247329854 Category: Bath & Vanity Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.25
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Chrome
Product Name: Four Light Bath
UPC: 785247329854
Category: Bath & Vanity
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449125
Product Name P3298-15 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details