Capital Lighting, Inc. F51449NV Sconces-Pocket 449113

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Luster Weight: 3.6 Product Name: One Light Bath UPC: 742546045236 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Luster Weight: 3.6 Product Name: One Light Bath UPC: 742546045236 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F51449NV Sconces-Pocket - 449113 - Capital Lighting, Inc.
Columbus, OH, USA
F51449NV Sconces-Pocket
449113
F51449NV Sconces-Pocket 449113
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Luster Weight: 3.6 Product Name: One Light Bath UPC: 742546045236 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.25
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze Luster
Weight: 3.6
Product Name: One Light Bath
UPC: 742546045236
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449113
Product Name F51449NV Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details