Capital Lighting, Inc. F540536 Sconces-Pocket 449110

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6.16 Product Name: Two Light Bath UPC: 742546040415 Category: Bath Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6.16 Product Name: Two Light Bath UPC: 742546040415 Category: Bath Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
F540536 Sconces-Pocket - 449110 - Capital Lighting, Inc.
Columbus, OH, USA
F540536 Sconces-Pocket
449110
F540536 Sconces-Pocket 449110
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6.16 Product Name: Two Light Bath UPC: 742546040415 Category: Bath Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.75
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 6.16
Product Name: Two Light Bath
UPC: 742546040415
Category: Bath
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449110
Product Name F540536 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details