Capital Lighting, Inc. P5493-30 Exterior -Post/Pier Head 449098

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Post Lantern UPC: 785247549313 Category: Outdoor Glass: Prismatic Acrylic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Post Lantern UPC: 785247549313 Category: Outdoor Glass: Prismatic Acrylic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5493-30 Exterior -Post/Pier Head - 449098 - Capital Lighting, Inc.
Columbus, OH, USA
P5493-30 Exterior -Post/Pier Head
449098
P5493-30 Exterior -Post/Pier Head 449098
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Post Lantern UPC: 785247549313 Category: Outdoor Glass: Prismatic Acrylic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Product Name: Two Light Post Lantern
UPC: 785247549313
Category: Outdoor
Glass: Prismatic Acrylic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449098
Product Name P5493-30 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details