Capital Lighting, Inc. P5212-20 Exterior -Spot Lights 449091

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.63 Extension: 5 Bulb Type: PAR 38 Qty: 2 Wattage: 120 Finish: Antique Bronze Product Name: Two Light Landscape UPC: 785247109173 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.63 Extension: 5 Bulb Type: PAR 38 Qty: 2 Wattage: 120 Finish: Antique Bronze Product Name: Two Light Landscape UPC: 785247109173 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5212-20 Exterior -Spot Lights - 449091 - Capital Lighting, Inc.
Columbus, OH, USA
P5212-20 Exterior -Spot Lights
449091
P5212-20 Exterior -Spot Lights 449091
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.63 Extension: 5 Bulb Type: PAR 38 Qty: 2 Wattage: 120 Finish: Antique Bronze Product Name: Two Light Landscape UPC: 785247109173 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.63
Extension: 5
Bulb
Type: PAR 38
Qty: 2
Wattage: 120
Finish: Antique Bronze
Product Name: Two Light Landscape
UPC: 785247109173
Category: Landscape
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449091
Product Name P5212-20 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details