Capital Lighting, Inc. P5683-30 Exterior -Wall Mount 449073

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Wall Lantern UPC: 785247568314 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Wall Lantern UPC: 785247568314 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5683-30 Exterior -Wall Mount - 449073 - Capital Lighting, Inc.
Columbus, OH, USA
P5683-30 Exterior -Wall Mount
449073
P5683-30 Exterior -Wall Mount 449073
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Wall Lantern UPC: 785247568314 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 18.00
Extension: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Wall Lantern
UPC: 785247568314
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449073
Product Name P5683-30 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details