Capital Lighting, Inc. P7250-09EBWB Flush Mounts-Drum Shades 449061

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.62 Height: 4.50 Bulb Type: T9 Qty: 2 Finish: Brushed Nickel Product Name: Two Light Modular Fluorescent UPC: 785247138340 Category: Modular Fluorescent Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.62 Height: 4.50 Bulb Type: T9 Qty: 2 Finish: Brushed Nickel Product Name: Two Light Modular Fluorescent UPC: 785247138340 Category: Modular Fluorescent Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7250-09EBWB Flush Mounts-Drum Shades - 449061 - Capital Lighting, Inc.
Columbus, OH, USA
P7250-09EBWB Flush Mounts-Drum Shades
449061
P7250-09EBWB Flush Mounts-Drum Shades 449061
PRODUCT DETAILS / SPECS Width/Dia: 17.62 Height: 4.50 Bulb Type: T9 Qty: 2 Finish: Brushed Nickel Product Name: Two Light Modular Fluorescent UPC: 785247138340 Category: Modular Fluorescent Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.62
Height: 4.50
Bulb
Type: T9
Qty: 2
Finish: Brushed Nickel
Product Name: Two Light Modular Fluorescent
UPC: 785247138340
Category: Modular Fluorescent
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449061
Product Name P7250-09EBWB Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details