Capital Lighting, Inc. 82-8688-59 Lamps-Table Lamps 447847

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Madera Rust Weight: 11 Product Name: Three Light Three Light Uplight
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Madera Rust Weight: 11 Product Name: Three Light Three Light Uplight

Suppliers

Company
Product
Description
Supplier Links
82-8688-59 Lamps-Table Lamps - 447847 - Capital Lighting, Inc.
Columbus, OH, USA
82-8688-59 Lamps-Table Lamps
447847
82-8688-59 Lamps-Table Lamps 447847
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Madera Rust Weight: 11 Product Name: Three Light Three Light Uplight

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Madera Rust
Weight: 11
Product Name: Three Light Three Light Uplight

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 447847
Product Name 82-8688-59 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details