Capital Lighting, Inc. 87-1552-20 Lamps-Table Lamps 447800

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Bronze-Florida Weight: 12.5
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Bronze-Florida Weight: 12.5

Suppliers

Company
Product
Description
Supplier Links
87-1552-20 Lamps-Table Lamps - 447800 - Capital Lighting, Inc.
Columbus, OH, USA
87-1552-20 Lamps-Table Lamps
447800
87-1552-20 Lamps-Table Lamps 447800
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Bronze-Florida Weight: 12.5

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Bronze-Florida
Weight: 12.5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 447800
Product Name 87-1552-20 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details