Capital Lighting, Inc. 385-BK Exterior -Wall Mount 447479

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Matte Black Weight: 11 Product Name: One Light Outdoor Sconce UPC: 830335004288 Category: Outdoor Sconce Glass: White Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Matte Black Weight: 11 Product Name: One Light Outdoor Sconce UPC: 830335004288 Category: Outdoor Sconce Glass: White Scavo

Suppliers

Company
Product
Description
Supplier Links
385-BK Exterior -Wall Mount - 447479 - Capital Lighting, Inc.
Columbus, OH, USA
385-BK Exterior -Wall Mount
447479
385-BK Exterior -Wall Mount 447479
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Matte Black Weight: 11 Product Name: One Light Outdoor Sconce UPC: 830335004288 Category: Outdoor Sconce Glass: White Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.00
Extension: 14
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Matte Black
Weight: 11
Product Name: One Light Outdoor Sconce
UPC: 830335004288
Category: Outdoor Sconce
Glass: White Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 447479
Product Name 385-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details