Capital Lighting, Inc. N6021-187 Sconces-Single Glass 447475

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.50 Length 12.50 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 8.36 Product Name: One Light Sconce UPC: 840254030893 Category: Sconce Glass: Salon Scavo Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.50 Length 12.50 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 8.36 Product Name: One Light Sconce UPC: 840254030893 Category: Sconce Glass: Salon Scavo Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6021-187 Sconces-Single Glass - 447475 - Capital Lighting, Inc.
Columbus, OH, USA
N6021-187 Sconces-Single Glass
447475
N6021-187 Sconces-Single Glass 447475
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.50 Length 12.50 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 8.36 Product Name: One Light Sconce UPC: 840254030893 Category: Sconce Glass: Salon Scavo Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.50
Length 12.50
Extension: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 8.36
Product Name: One Light Sconce
UPC: 840254030893
Category: Sconce
Glass: Salon Scavo
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 447475
Product Name N6021-187 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details