Capital Lighting, Inc. N6055-265 Mid. Chandeliers-Glass Up 447445

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 36.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Weight: 22.37 Product Name: Five Light Chandelier UPC: 840254030312 Category: Chandelier Glass: Cracked Pen Shell Accent Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 36.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Weight: 22.37 Product Name: Five Light Chandelier UPC: 840254030312 Category: Chandelier Glass: Cracked Pen Shell Accent Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6055-265 Mid. Chandeliers-Glass Up - 447445 - Capital Lighting, Inc.
Columbus, OH, USA
N6055-265 Mid. Chandeliers-Glass Up
447445
N6055-265 Mid. Chandeliers-Glass Up 447445
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 36.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Weight: 22.37 Product Name: Five Light Chandelier UPC: 840254030312 Category: Chandelier Glass: Cracked Pen Shell Accent Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 36.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Bronze
Weight: 22.37
Product Name: Five Light Chandelier
UPC: 840254030312
Category: Chandelier
Glass: Cracked Pen Shell Accent
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 447445
Product Name N6055-265 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details