Capital Lighting, Inc. N6244-355 Large Chandeliers-Candle 447439

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 30.25 Bulb Type: Candelabra Qty: 11 Wattage: 60 Finish: Bronze Weight: 33.88 Product Name: 11 Light Chandelier UPC: 840254030268 Category: Chandelier Glass: Golden Bronze Salon Scavo Shipped Via: Truck Optional Control: Presented w/ Optional Shade-SH1949
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 30.25 Bulb Type: Candelabra Qty: 11 Wattage: 60 Finish: Bronze Weight: 33.88 Product Name: 11 Light Chandelier UPC: 840254030268 Category: Chandelier Glass: Golden Bronze Salon Scavo Shipped Via: Truck Optional Control: Presented w/ Optional Shade-SH1949

Suppliers

Company
Product
Description
Supplier Links
N6244-355 Large Chandeliers-Candle - 447439 - Capital Lighting, Inc.
Columbus, OH, USA
N6244-355 Large Chandeliers-Candle
447439
N6244-355 Large Chandeliers-Candle 447439
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 30.25 Bulb Type: Candelabra Qty: 11 Wattage: 60 Finish: Bronze Weight: 33.88 Product Name: 11 Light Chandelier UPC: 840254030268 Category: Chandelier Glass: Golden Bronze Salon Scavo Shipped Via: Truck Optional Control: Presented w/ Optional Shade-SH1949

PRODUCT DETAILS / SPECS
Width/Dia: 37.75
Height: 30.25
Bulb
Type: Candelabra
Qty: 11
Wattage: 60
Finish: Bronze
Weight: 33.88
Product Name: 11 Light Chandelier
UPC: 840254030268
Category: Chandelier
Glass: Golden Bronze Salon Scavo
Shipped Via: Truck
Optional Control: Presented w/ Optional Shade-SH1949

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 447439
Product Name N6244-355 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details