Capital Lighting, Inc. 7647-782 Flush Mounts-Cage Style 446991

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Length 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Heirloom Bronze Product Name: Two Light Bound Glass Ceiling Light UPC: 785652764776 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Length 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Heirloom Bronze Product Name: Two Light Bound Glass Ceiling Light UPC: 785652764776 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
7647-782 Flush Mounts-Cage Style - 446991 - Capital Lighting, Inc.
Columbus, OH, USA
7647-782 Flush Mounts-Cage Style
446991
7647-782 Flush Mounts-Cage Style 446991
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Length 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Heirloom Bronze Product Name: Two Light Bound Glass Ceiling Light UPC: 785652764776 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.00
Length 6.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Heirloom Bronze
Product Name: Two Light Bound Glass Ceiling Light
UPC: 785652764776
Category: Close to Ceiling Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446991
Product Name 7647-782 Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details