Capital Lighting, Inc. 31521-845 Mid. Chandeliers-Glass Up 446923

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Flemish Bronze Product Name: Five Light Roslyn Chandelier UPC: 785652152184 Category: Pendant Lighting Glass: Creme Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 9/16`` DP:1 5/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Flemish Bronze Product Name: Five Light Roslyn Chandelier UPC: 785652152184 Category: Pendant Lighting Glass: Creme Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 9/16`` DP:1 5/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31521-845 Mid. Chandeliers-Glass Up - 446923 - Capital Lighting, Inc.
Columbus, OH, USA
31521-845 Mid. Chandeliers-Glass Up
446923
31521-845 Mid. Chandeliers-Glass Up 446923
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Flemish Bronze Product Name: Five Light Roslyn Chandelier UPC: 785652152184 Category: Pendant Lighting Glass: Creme Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 9/16`` DP:1 5/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 25.00
Length 25.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Flemish Bronze
Product Name: Five Light Roslyn Chandelier
UPC: 785652152184
Category: Pendant Lighting
Glass: Creme Parchment
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 9/16`` DP:1 5/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446923
Product Name 31521-845 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details