Capital Lighting, Inc. 31523-845 Large Chandeliers-Pillar Candle 446920

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 43.00 Length 43.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Flemish Bronze Product Name: Twelve Light Bronze Chandelier UPC: 785652152382 Category: Pendant Lighting Glass: Creme Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 9/16`` DP:1 5/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 43.00 Length 43.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Flemish Bronze Product Name: Twelve Light Bronze Chandelier UPC: 785652152382 Category: Pendant Lighting Glass: Creme Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 9/16`` DP:1 5/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31523-845 Large Chandeliers-Pillar Candle - 446920 - Capital Lighting, Inc.
Columbus, OH, USA
31523-845 Large Chandeliers-Pillar Candle
446920
31523-845 Large Chandeliers-Pillar Candle 446920
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 43.00 Length 43.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Flemish Bronze Product Name: Twelve Light Bronze Chandelier UPC: 785652152382 Category: Pendant Lighting Glass: Creme Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 9/16`` DP:1 5/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 43.00
Length 43.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Flemish Bronze
Product Name: Twelve Light Bronze Chandelier
UPC: 785652152382
Category: Pendant Lighting
Glass: Creme Parchment
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 9/16`` DP:1 5/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446920
Product Name 31523-845 Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details