Capital Lighting, Inc. 31251-824 Mid. Chandeliers-Candle 446918

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Palladium Product Name: Five Light Highlands Chandelier UPC: 785652312526 Category: Pendant Lighting Glass: Silver Silk ShantungFabric Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Palladium Product Name: Five Light Highlands Chandelier UPC: 785652312526 Category: Pendant Lighting Glass: Silver Silk ShantungFabric Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31251-824 Mid. Chandeliers-Candle - 446918 - Capital Lighting, Inc.
Columbus, OH, USA
31251-824 Mid. Chandeliers-Candle
446918
31251-824 Mid. Chandeliers-Candle 446918
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Palladium Product Name: Five Light Highlands Chandelier UPC: 785652312526 Category: Pendant Lighting Glass: Silver Silk ShantungFabric Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 24.50
Length 24.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Palladium
Product Name: Five Light Highlands Chandelier
UPC: 785652312526
Category: Pendant Lighting
Glass: Silver Silk ShantungFabric
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:7`` DP:1 1/2``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446918
Product Name 31251-824 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details