Capital Lighting, Inc. 30251-824 Mini Chandeliers-Candle 446912

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 17.00 Length 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Palladium Product Name: Five Light Highlands Chandelier UPC: 785652302589 Category: Pendant Lighting Glass: Silver Silk ShantungFabric Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 48`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 17.00 Length 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Palladium Product Name: Five Light Highlands Chandelier UPC: 785652302589 Category: Pendant Lighting Glass: Silver Silk ShantungFabric Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 48`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
30251-824 Mini Chandeliers-Candle - 446912 - Capital Lighting, Inc.
Columbus, OH, USA
30251-824 Mini Chandeliers-Candle
446912
30251-824 Mini Chandeliers-Candle 446912
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 17.00 Length 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Palladium Product Name: Five Light Highlands Chandelier UPC: 785652302589 Category: Pendant Lighting Glass: Silver Silk ShantungFabric Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 48`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 17.00
Length 17.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Palladium
Product Name: Five Light Highlands Chandelier
UPC: 785652302589
Category: Pendant Lighting
Glass: Silver Silk ShantungFabric
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:7`` DP:1 1/2``
Chain: 48``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446912
Product Name 30251-824 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details