Capital Lighting, Inc. 31253-758 Large Chandeliers-Candle 446904

Description
PRODUCT DETAILS / SPECS Width/Dia: 53.25 Height: 51.25 Length 51.25 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Regal Bronze Product Name: Fifteen-light Highlands Chandelier UPC: 785652312533 Category: Pendant Lighting Glass: FawnFabric Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 53.25 Height: 51.25 Length 51.25 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Regal Bronze Product Name: Fifteen-light Highlands Chandelier UPC: 785652312533 Category: Pendant Lighting Glass: FawnFabric Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31253-758 Large Chandeliers-Candle - 446904 - Capital Lighting, Inc.
Columbus, OH, USA
31253-758 Large Chandeliers-Candle
446904
31253-758 Large Chandeliers-Candle 446904
PRODUCT DETAILS / SPECS Width/Dia: 53.25 Height: 51.25 Length 51.25 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Regal Bronze Product Name: Fifteen-light Highlands Chandelier UPC: 785652312533 Category: Pendant Lighting Glass: FawnFabric Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 53.25
Height: 51.25
Length 51.25
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Regal Bronze
Product Name: Fifteen-light Highlands Chandelier
UPC: 785652312533
Category: Pendant Lighting
Glass: FawnFabric
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:7`` DP:1 1/2``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446904
Product Name 31253-758 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details