Capital Lighting, Inc. VS12602-PN Bathroom Fixtures-Two Lights 446889

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 4.5 Product Name: Two Light Vanity Fixture UPC: 014817318456 Category: Vanity Glass: Opal etched Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 4.5 Product Name: Two Light Vanity Fixture UPC: 014817318456 Category: Vanity Glass: Opal etched Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
VS12602-PN Bathroom Fixtures-Two Lights - 446889 - Capital Lighting, Inc.
Columbus, OH, USA
VS12602-PN Bathroom Fixtures-Two Lights
446889
VS12602-PN Bathroom Fixtures-Two Lights 446889
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 4.5 Product Name: Two Light Vanity Fixture UPC: 014817318456 Category: Vanity Glass: Opal etched Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.75
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 4.5
Product Name: Two Light Vanity Fixture
UPC: 014817318456
Category: Vanity
Glass: Opal etched
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446889
Product Name VS12602-PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details