Capital Lighting, Inc. VS12402-ORB Bathroom Fixtures-Two Lights 446859

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.7 Product Name: Two Light Vanity Fixture UPC: 014817319668 Category: Vanity Glass: Excavation Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.7 Product Name: Two Light Vanity Fixture UPC: 014817319668 Category: Vanity Glass: Excavation Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
VS12402-ORB Bathroom Fixtures-Two Lights - 446859 - Capital Lighting, Inc.
Columbus, OH, USA
VS12402-ORB Bathroom Fixtures-Two Lights
446859
VS12402-ORB Bathroom Fixtures-Two Lights 446859
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.7 Product Name: Two Light Vanity Fixture UPC: 014817319668 Category: Vanity Glass: Excavation Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 8.75
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 4.7
Product Name: Two Light Vanity Fixture
UPC: 014817319668
Category: Vanity
Glass: Excavation
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446859
Product Name VS12402-ORB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details