Capital Lighting, Inc. VS12402-PN Bathroom Fixtures-Two Lights 446857

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 4.7 Product Name: Two Light Vanity Fixture UPC: 014817319699 Category: Vanity Glass: Opal etched Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 4.7 Product Name: Two Light Vanity Fixture UPC: 014817319699 Category: Vanity Glass: Opal etched Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
VS12402-PN Bathroom Fixtures-Two Lights - 446857 - Capital Lighting, Inc.
Columbus, OH, USA
VS12402-PN Bathroom Fixtures-Two Lights
446857
VS12402-PN Bathroom Fixtures-Two Lights 446857
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 4.7 Product Name: Two Light Vanity Fixture UPC: 014817319699 Category: Vanity Glass: Opal etched Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 8.75
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 4.7
Product Name: Two Light Vanity Fixture
UPC: 014817319699
Category: Vanity
Glass: Opal etched
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446857
Product Name VS12402-PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details