Capital Lighting, Inc. VS12504-WAL Bathroom Fixtures-Four Lights 446855

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 11.75 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Walnut Weight: 9.9 Product Name: Four Light Vanity Fixture UPC: 014817319057 Category: Vanity Glass: Amber snow scavo Shipped Via: Oversized Safety Rating: UL Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 11.75 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Walnut Weight: 9.9 Product Name: Four Light Vanity Fixture UPC: 014817319057 Category: Vanity Glass: Amber snow scavo Shipped Via: Oversized Safety Rating: UL Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
VS12504-WAL Bathroom Fixtures-Four Lights - 446855 - Capital Lighting, Inc.
Columbus, OH, USA
VS12504-WAL Bathroom Fixtures-Four Lights
446855
VS12504-WAL Bathroom Fixtures-Four Lights 446855
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 11.75 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Walnut Weight: 9.9 Product Name: Four Light Vanity Fixture UPC: 014817319057 Category: Vanity Glass: Amber snow scavo Shipped Via: Oversized Safety Rating: UL Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 36.25
Height: 11.75
Extension: 5.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Walnut
Weight: 9.9
Product Name: Four Light Vanity Fixture
UPC: 014817319057
Category: Vanity
Glass: Amber snow scavo
Shipped Via: Oversized
Safety Rating: UL
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446855
Product Name VS12504-WAL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details