Capital Lighting, Inc. VS12503-WAL Bathroom Fixtures-Three Lights 446852

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 11.00 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Walnut Weight: 8.6 Product Name: Three Light Vanity Fixture UPC: 014817319033 Category: Vanity Glass: Amber snow scavo Shipped Via: Oversized Safety Rating: UL Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 11.00 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Walnut Weight: 8.6 Product Name: Three Light Vanity Fixture UPC: 014817319033 Category: Vanity Glass: Amber snow scavo Shipped Via: Oversized Safety Rating: UL Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
VS12503-WAL Bathroom Fixtures-Three Lights - 446852 - Capital Lighting, Inc.
Columbus, OH, USA
VS12503-WAL Bathroom Fixtures-Three Lights
446852
VS12503-WAL Bathroom Fixtures-Three Lights 446852
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 11.00 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Walnut Weight: 8.6 Product Name: Three Light Vanity Fixture UPC: 014817319033 Category: Vanity Glass: Amber snow scavo Shipped Via: Oversized Safety Rating: UL Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 11.00
Extension: 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Walnut
Weight: 8.6
Product Name: Three Light Vanity Fixture
UPC: 014817319033
Category: Vanity
Glass: Amber snow scavo
Shipped Via: Oversized
Safety Rating: UL
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446852
Product Name VS12503-WAL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details