Capital Lighting, Inc. VS12502-WAL Bathroom Fixtures-Two Lights 446850

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Walnut Weight: 5.1 Product Name: Two Light Vanity Fixture UPC: 014817319026 Category: Vanity Glass: Amber snow scavo Shipped Via: Oversized Safety Rating: UL Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Walnut Weight: 5.1 Product Name: Two Light Vanity Fixture UPC: 014817319026 Category: Vanity Glass: Amber snow scavo Shipped Via: Oversized Safety Rating: UL Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
VS12502-WAL Bathroom Fixtures-Two Lights - 446850 - Capital Lighting, Inc.
Columbus, OH, USA
VS12502-WAL Bathroom Fixtures-Two Lights
446850
VS12502-WAL Bathroom Fixtures-Two Lights 446850
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Walnut Weight: 5.1 Product Name: Two Light Vanity Fixture UPC: 014817319026 Category: Vanity Glass: Amber snow scavo Shipped Via: Oversized Safety Rating: UL Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Extension: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Walnut
Weight: 5.1
Product Name: Two Light Vanity Fixture
UPC: 014817319026
Category: Vanity
Glass: Amber snow scavo
Shipped Via: Oversized
Safety Rating: UL
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446850
Product Name VS12502-WAL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details