Capital Lighting, Inc. 61520-845 Mini Pendants-Rod 446787

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Bronze Product Name: One Light Flemish Bronze Pendant UPC: 785652615207 Category: Pendant Lighting Glass: Creme Parchment Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 9/16`` DP:1 5/8`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Bronze Product Name: One Light Flemish Bronze Pendant UPC: 785652615207 Category: Pendant Lighting Glass: Creme Parchment Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 9/16`` DP:1 5/8`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61520-845 Mini Pendants-Rod - 446787 - Capital Lighting, Inc.
Columbus, OH, USA
61520-845 Mini Pendants-Rod
446787
61520-845 Mini Pendants-Rod 446787
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Bronze Product Name: One Light Flemish Bronze Pendant UPC: 785652615207 Category: Pendant Lighting Glass: Creme Parchment Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 9/16`` DP:1 5/8`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Length 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Flemish Bronze
Product Name: One Light Flemish Bronze Pendant
UPC: 785652615207
Category: Pendant Lighting
Glass: Creme Parchment
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 9/16`` DP:1 5/8``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446787
Product Name 61520-845 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details