Capital Lighting, Inc. 44351-965 Bathroom Fixtures-Three Lights 446777

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three Light Antique Brushed Nickel Wall Light UPC: 785652443596 Category: Wall - Bath Lighting Glass: Etched Ripple Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1`` W:9`` H:5`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three Light Antique Brushed Nickel Wall Light UPC: 785652443596 Category: Wall - Bath Lighting Glass: Etched Ripple Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1`` W:9`` H:5`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44351-965 Bathroom Fixtures-Three Lights - 446777 - Capital Lighting, Inc.
Columbus, OH, USA
44351-965 Bathroom Fixtures-Three Lights
446777
44351-965 Bathroom Fixtures-Three Lights 446777
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three Light Antique Brushed Nickel Wall Light UPC: 785652443596 Category: Wall - Bath Lighting Glass: Etched Ripple Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1`` W:9`` H:5`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 9.25
Length 9.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Three Light Antique Brushed Nickel Wall Light
UPC: 785652443596
Category: Wall - Bath Lighting
Glass: Etched Ripple
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:1`` W:9`` H:5``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446777
Product Name 44351-965 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details