Capital Lighting, Inc. 44352-965 Bathroom Fixtures-Four Lights 446774

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Four Light Antique Brushed Nickel Wall Light UPC: 785652443565 Category: Wall - Bath Lighting Glass: Etched Ripple Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Four Light Antique Brushed Nickel Wall Light UPC: 785652443565 Category: Wall - Bath Lighting Glass: Etched Ripple Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44352-965 Bathroom Fixtures-Four Lights - 446774 - Capital Lighting, Inc.
Columbus, OH, USA
44352-965 Bathroom Fixtures-Four Lights
446774
44352-965 Bathroom Fixtures-Four Lights 446774
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Four Light Antique Brushed Nickel Wall Light UPC: 785652443565 Category: Wall - Bath Lighting Glass: Etched Ripple Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 29.75
Height: 9.25
Length 9.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Four Light Antique Brushed Nickel Wall Light
UPC: 785652443565
Category: Wall - Bath Lighting
Glass: Etched Ripple
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446774
Product Name 44352-965 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details