Capital Lighting, Inc. 61251-758 Mini Pendants-Rod 446750

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regal Bronze Product Name: Single-Light Highlands Mini-Pendant UPC: 785652612510 Category: Pendant Lighting Glass: Dusted Ivory Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` H:1 1/2`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regal Bronze Product Name: Single-Light Highlands Mini-Pendant UPC: 785652612510 Category: Pendant Lighting Glass: Dusted Ivory Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` H:1 1/2`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61251-758 Mini Pendants-Rod - 446750 - Capital Lighting, Inc.
Columbus, OH, USA
61251-758 Mini Pendants-Rod
446750
61251-758 Mini Pendants-Rod 446750
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regal Bronze Product Name: Single-Light Highlands Mini-Pendant UPC: 785652612510 Category: Pendant Lighting Glass: Dusted Ivory Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` H:1 1/2`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Regal Bronze
Product Name: Single-Light Highlands Mini-Pendant
UPC: 785652612510
Category: Pendant Lighting
Glass: Dusted Ivory
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:7`` H:1 1/2``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446750
Product Name 61251-758 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details