Capital Lighting, Inc. 44651-02 Bathroom Fixtures-Two Lights 446742

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Product Name: Two Light Polished Brass Wall Sconce UPC: 785652446528 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Product Name: Two Light Polished Brass Wall Sconce UPC: 785652446528 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44651-02 Bathroom Fixtures-Two Lights - 446742 - Capital Lighting, Inc.
Columbus, OH, USA
44651-02 Bathroom Fixtures-Two Lights
446742
44651-02 Bathroom Fixtures-Two Lights 446742
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Product Name: Two Light Polished Brass Wall Sconce UPC: 785652446528 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Brass
Product Name: Two Light Polished Brass Wall Sconce
UPC: 785652446528
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446742
Product Name 44651-02 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details