Capital Lighting, Inc. 47253-824 Bathroom Fixtures-Four Lights 446719

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 11.75 Length 11.75 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Palladium Product Name: Four Light Wall/Bath Fixture UPC: 785652472541 Category: Wall - Bath Lighting Glass: Dusted Ivory Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6 1/2`` DP:1 5/16`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 11.75 Length 11.75 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Palladium Product Name: Four Light Wall/Bath Fixture UPC: 785652472541 Category: Wall - Bath Lighting Glass: Dusted Ivory Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6 1/2`` DP:1 5/16`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
47253-824 Bathroom Fixtures-Four Lights - 446719 - Capital Lighting, Inc.
Columbus, OH, USA
47253-824 Bathroom Fixtures-Four Lights
446719
47253-824 Bathroom Fixtures-Four Lights 446719
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 11.75 Length 11.75 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Palladium Product Name: Four Light Wall/Bath Fixture UPC: 785652472541 Category: Wall - Bath Lighting Glass: Dusted Ivory Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6 1/2`` DP:1 5/16`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 11.75
Length 11.75
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Palladium
Product Name: Four Light Wall/Bath Fixture
UPC: 785652472541
Category: Wall - Bath Lighting
Glass: Dusted Ivory
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:6 1/2`` DP:1 5/16``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446719
Product Name 47253-824 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details