Capital Lighting, Inc. 49290BLE-05 Bathroom Fixtures-Two Lights 446717

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.25 Length 7.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Chrome Product Name: Two-Light Wall/Bath UPC: 785652492952 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.25 Length 7.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Chrome Product Name: Two-Light Wall/Bath UPC: 785652492952 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49290BLE-05 Bathroom Fixtures-Two Lights - 446717 - Capital Lighting, Inc.
Columbus, OH, USA
49290BLE-05 Bathroom Fixtures-Two Lights
446717
49290BLE-05 Bathroom Fixtures-Two Lights 446717
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.25 Length 7.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Chrome Product Name: Two-Light Wall/Bath UPC: 785652492952 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.25
Length 7.25
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Chrome
Product Name: Two-Light Wall/Bath
UPC: 785652492952
Category: Wall - Bath Lighting
Glass: Etched White Alabaster
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446717
Product Name 49290BLE-05 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details